EN
  • EN
  • DE

STC12C5608AD35ISKDIP28

Part No STC12C5608AD35ISKDIP28
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017122-STC12C5608AD35ISKDIP28
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C5608AD35ISKDIP28 CAD Model

Description

STC12C5608AD35I-SKDIP28 Microcontroller by STMicroelectronics

The STC12C5608AD35I-SKDIP28 is a high-performance microcontroller unit (MCU) from STMicroelectronics that is part of the STC12C5A60S2 series. This MCU is designed to deliver the perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of embedded systems and applications.

The STC12C5608AD35I-SKDIP28 is built on a robust 1T 8051 processor core and operates at a maximum frequency of 35MHz, which allows it to execute instructions efficiently and at high speed. The device comes in a SKDIP28 (Skinny DIP28) package, which is a compact and space-saving design, beneficial for space-constrained applications.

With 8KB of flash memory, this microcontroller provides ample space for application code and data storage. The flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP) capable, which means that firmware updates are possible without the need for additional external programming devices, thus simplifying the development and maintenance process.

This MCU also features 256 bytes of RAM, which is essential for temporary data storage and efficient handling of computational tasks. The STC12C5608AD35I-SKDIP28 is equipped with a wide range of peripherals, including two full-duplex UARTs, which allow for serial communication with other devices and interfaces. Additionally, it has multiple 16-bit timers/counters, a PWM module, and 22 GPIOs (General Purpose Input/Output) which provide the flexibility needed to interface with various external components such as sensors, actuators, and displays.

For enhanced functionality, the STC12C5608AD35I-SKDIP28 MCU supports a range of power-saving modes, which make it particularly suitable for battery-powered devices where power consumption is critical. The MCU's robust design also ensures reliable operation over an extended temperature range, making it suitable for industrial applications.

Overall, the STC12C5608AD35I-SKDIP28 from STMicroelectronics is a versatile and powerful microcontroller that provides a scalable solution for a multitude of embedded system applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess