The SA5534DRG4 from Texas Instruments is a high-performance operational amplifier designed for a wide range of applications. This device is known for its excellent stability and low distortion characteristics, making it an ideal choice for audio and instrumentation applications.
Key Features
- High Slew Rate: The SA5534DRG4 boasts a high slew rate that ensures rapid response times, which is crucial for high-frequency signal amplification.
- Low Noise Performance: With its low noise characteristics, this operational amplifier is perfect for audio applications where maintaining signal integrity is paramount.
- Wide Bandwidth: The device offers a wide bandwidth that allows for the amplification of a broad range of frequencies without signal degradation.
- Low Total Harmonic Distortion (THD): The low THD of the SA5534DRG4 minimizes signal distortion, providing a clean and accurate output.
- Single Supply Operation: It can operate from a single power supply, simplifying the design and reducing power requirements.
Applications
- Professional audio equipment
- High-quality audio amplification
- Active filters and signal conditioning
- Analog and digital mixing consoles
- Instrumentation and measurement systems
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage (Min) |
±5 V |
| Supply Voltage (Max) |
±18 V |
| Operating Temperature |
-40°C to +85°C |
| Package/Case |
SOIC-8 |
The SA5534DRG4 is available in an SOIC-8 package, providing a compact solution for space-constrained applications. With its robust design and impressive specifications, this operational amplifier from Texas Instruments is a reliable choice for professionals seeking high-quality signal amplification.