The STC12C5408AD35ISOP28 is a high-performance microcontroller product designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is part of the STC12C5A60S2 series, which is renowned for its robust architecture, enhanced features, and versatility in various applications.
Key Features:
- Core: The device is built on a powerful 8051 core, offering a familiar and widely-used instruction set, which is ideal for both legacy applications and new designs.
- Frequency: It operates at a maximum frequency of 35MHz, providing a solid balance between power consumption and processing capabilities.
- Memory: Equipped with 8KB of flash memory, the STC12C5408AD35ISOP28 allows for ample program storage, as well as in-system programmability for easy firmware updates.
- I/O Pins: The microcontroller features a variety of input/output pins within its 28-pin SOP (Small Outline Package), enabling flexible connection to peripherals and other components.
- Supply Voltage: It supports a wide range of supply voltages from 5.5V down to 3.3V, making it suitable for both standard and low-voltage operation.
- ADC: An integrated analog-to-digital converter allows the microcontroller to interface with analog sensors and transducers, expanding its utility in data acquisition systems.
- Communication Interfaces: The device includes multiple communication interfaces such as UART, SPI, and I2C, providing excellent connectivity options for various communication protocols.
- Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
Applications:
The STC12C5408AD35ISOP28 is highly adaptable and can be used in a wide array of applications, such as:
- Consumer electronics
- Industrial control systems
- Automotive systems
- Home automation
- Embedded systems
- Internet of Things (IoT) devices
With its powerful features and flexible design, the STC12C5408AD35ISOP28 is an excellent choice for designers and engineers looking for a reliable microcontroller that can meet the demanding requirements of modern electronic systems.