EN
  • EN
  • DE

STC12C5205AD35ILQFP32G

Part No STC12C5205AD35ILQFP32G
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968270-STC12C5205AD35ILQFP32G
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C5205AD35ILQFP32G CAD Model

Description

The STC12C5205AD35ILQFP32G is a robust and versatile microcontroller designed by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the STC12C family, which is renowned for its high performance, reliability, and ease of use in embedded systems. The device is particularly suitable for industrial applications, consumer electronics, and automotive systems due to its wide range of features and capabilities.

At the heart of the STC12C5205AD35ILQFP32G is a high-speed 8051-compatible CPU core, which operates at up to 35MHz. This provides the computational power necessary to handle complex tasks and algorithms efficiently. The microcontroller is equipped with 5KB of Flash program memory, which is ample space for storing firmware and applications. It also includes 256 bytes of RAM, ensuring smooth operation and data processing.

The device comes in a space-saving 32-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), which allows for a more compact and reliable PCB design.

Among its key features, the STC12C5205AD35ILQFP32G offers a wide range of peripherals and interfaces. It includes multiple 16-bit timers/counters, a full-duplex UART for serial communication, and an SPI (Serial Peripheral Interface) for high-speed data transfers. Additionally, it has an array of I/O ports for connecting to other components and devices within a system.

The microcontroller supports a wide operating voltage range from 2.7V to 5.5V, making it adaptable to various power supply conditions. It also boasts a comprehensive set of power-saving modes, which are crucial for battery-powered or energy-sensitive applications.

The STC12C5205AD35ILQFP32G is designed with reliability in mind, featuring a built-in watchdog timer to prevent system failures and ensure continuous operation. It also includes brown-out detection and power-on reset capabilities to enhance system stability under fluctuating power conditions.

In conclusion, the STC12C5205AD35ILQFP32G from STMicroelectronics is a powerful and efficient microcontroller that offers a perfect blend of performance, integration, and reliability for a wide array of applications. Its rich set of features and compact form factor make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess