EN
  • EN
  • DE

STC12C4052351

Part No STC12C4052351
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096740-STC12C4052351
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C4052351 CAD Model

Description

The STC12C4052351 is a robust microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications requiring a balance between performance and power efficiency. It belongs to STMicroelectronics' STC12 family, which is well-known for its reliability and ease of use.

Key Features

  • Core: The STC12C4052351 is built around a high-performance 8-bit core, providing a solid foundation for embedded systems that require efficient data processing capabilities.
  • Memory: This microcontroller comes with ample memory options, including a generous amount of on-chip Flash memory for program storage and RAM for data operations, facilitating complex and memory-intensive applications.
  • Peripherals: A variety of built-in peripherals enhance the functionality of the STC12C4052351, such as multiple timers, communication interfaces like UART, SPI, and I2C, and Analog-to-Digital Converters (ADCs) for interfacing with analog sensors.
  • Power Efficiency: Designed with power-saving modes, the MCU can operate in different power states to minimize energy consumption, making it ideal for battery-operated devices.
  • Operating Voltage: The device operates over a broad voltage range, accommodating various power supply designs and ensuring compatibility with both industrial and consumer applications.
  • Temperature Range: The MCU is designed to withstand extreme temperatures, making it suitable for harsh environments.
  • Packaging: The STC12C4052351 is available in multiple package types, providing flexibility for space-constrained applications.

Applications

The versatility of the STC12C4052351 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive applications
  • Internet of Things (IoT) devices

In conclusion, the STC12C4052351 from STMicroelectronics is a powerful and efficient microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its robust design and adaptability make it a preferred choice for designers seeking a reliable and flexible MCU solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess