EN
  • EN
  • DE

STC11L05E35ISOP20

Part No STC11L05E35ISOP20
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096737-STC11L05E35ISOP20
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC11L05E35ISOP20 CAD Model

Description

The STC11L05E35ISOP20 is a high-performance, low-power microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the STC11 family and is designed to offer a perfect balance between processing power and energy efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: The STC11L05E35ISOP20 is built around a robust 8051 core, known for its simplicity, ease of use, and wide acceptance in the industry.
  • Clock Speed: It operates at a speed of up to 35 MHz, providing sufficient processing capabilities for time-sensitive tasks.
  • Memory: Equipped with a generous memory configuration, it includes 64KB of Flash memory for program storage and 1KB of RAM for data processing.
  • I/O Ports: The MCU offers a variety of Input/Output options with multiple general-purpose I/O pins for versatile connectivity.
  • Power Efficiency: Designed with power-saving modes, the STC11L05E35ISOP20 is optimized for low-power operations, making it suitable for battery-powered devices.
  • Package: It comes in a 20-pin SOP (Small Outline Package), which is compact and suitable for space-constrained applications.

Applications:

The STC11L05E35ISOP20 is well-suited for a variety of applications that require a balance between performance and power consumption. These include but are not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Home Automation
  • Smart Sensors and IoT Devices
  • Battery Management Systems

Conclusion:

The STC11L05E35ISOP20 from STMicroelectronics is a versatile and efficient MCU that meets the needs of modern electronic applications. Its robust 8051 core, ample memory, and power-saving features make it a smart choice for developers looking to create reliable and energy-efficient products. Whether for home automation, industrial control, or IoT devices, the STC11L05E35ISOP20 provides a reliable foundation for innovation and performance.

You May Also Be Interested in

Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess