STC11F04E Microcontroller by STMicroelectronics
The STC11F04E is a robust 8-bit microcontroller produced by STMicroelectronics, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is based on the 8051 architecture, which has been widely used in the industry for decades due to its reliability and ease of use.
Key Features
- Core: The STC11F04E operates with a fully compatible 8051 core, running at up to 35MHz, which is several times faster than the standard 8051 microcontroller. This increased speed makes it suitable for tasks requiring quick data processing and real-time responses.
- Memory: It comes equipped with 4KB of Flash program memory, ensuring ample space for application code, and 128 bytes of RAM for data storage, which is expandable externally if more is required.
- I/O Ports: The device includes 32 I/O ports that are highly flexible and can be programmed to meet the needs of various peripherals and custom functionalities.
- Power Efficiency: Designed with power-saving in mind, the STC11F04E features a low-power idle mode and a power-down mode to conserve energy for battery-powered applications.
- Timers: It contains two 16-bit timers, which can be used for time-related control tasks such as pulse width modulation (PWM) for motor control or for creating time delays.
- Serial Communication: The microcontroller supports full-duplex serial communication, allowing for easy data exchange with other devices and peripherals, enhancing its connectivity capabilities.
Applications
The versatility of the STC11F04E makes it an excellent choice for a variety of applications. It's particularly well-suited for industrial control systems, home automation, consumer electronics, and automotive applications. Its robust feature set also makes it a popular choice for educational purposes and DIY projects.
Support and Resources
STMicroelectronics provides comprehensive support for the STC11F04E, including detailed datasheets, application notes, and software development tools. This ensures that designers and engineers can fully utilize the microcontroller's capabilities and bring their projects to fruition efficiently.