EN
  • EN
  • DE

D44H5

Part No D44H5
Manufacturer Mospec
Catalog END - OF - LIFE
Description POWER TRANSISTORS(10A,30-80V,50W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1166187-D44H5
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D44H5 CAD Model

Description

The D44H5 is a silicon NPN power transistor from Mospec. It is designed for use in a variety of high-power switching and amplifier applications. While officially listed as 'End-of-Life', the D44H5 or suitable replacements may still be found in existing equipment or used in hobbyist projects.

Applications:

  • High-current switching regulators: Used for efficient voltage conversion in power supplies.
  • Motor control circuits: Implemented to control the speed and direction of motors.
  • Audio amplifiers: Employed in the output stages of audio amplifiers for driving loudspeakers.
  • Power inverters: Used to convert DC power to AC power.
  • General purpose switching: Suitable for various switching applications requiring high current and voltage capabilities.

Features:

  • High DC current gain (hFE): Provides substantial amplification of the base current.
  • Low saturation voltage (VCE(sat)): Ensures efficient switching with minimal power loss.
  • High collector-emitter voltage (VCEO): Allows for use in high-voltage circuits.
  • Fast switching speed: Enables efficient operation in high-frequency switching applications.
  • Robust construction: Designed to withstand high power and current conditions.

Benefits:

  • Efficient power handling: Allows for effective control and delivery of power in various applications.
  • Improved circuit performance: Contributes to stable and reliable operation of electronic circuits.
  • Reduced power dissipation: Minimizes heat generation, enhancing overall system efficiency.
  • Versatile application: Suitable for a wide range of switching and amplification needs.
  • Cost-effective solution: Provides a reliable and affordable option for power control.

Additional Details:

The D44H5 is typically packaged in a TO-220 case. Key specifications include a collector current (IC) of up to 10A, a collector-emitter voltage (VCEO) of 80V, and a power dissipation of up to 50W. Always refer to the official datasheet for precise specifications and application guidelines.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess