EN
  • EN
  • DE

STC002C

Part No STC002C
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096720-STC002C
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC002C CAD Model

Description

The STC002C is a cutting-edge product from STMicroelectronics, one of the global leaders in semiconductor solutions. Designed to cater to a wide array of applications, this component is a testament to STMicroelectronics' commitment to innovation, reliability, and efficiency in the electronics industry.

Key Features

  • High Performance: The STC002C is built to deliver top-notch performance, ensuring that it can handle demanding applications with ease.
  • Energy Efficient: With energy efficiency at its core, this product is ideal for applications where power consumption is a critical factor.
  • Durability: Manufactured with robust materials, the STC002C is designed to withstand the rigors of everyday use, making it a reliable choice for long-term deployment.

Applications

The versatility of the STC002C allows it to be used in a variety of settings, including but not limited to:

  • Industrial automation
  • Consumer electronics
  • Automotive systems
  • Internet of Things (IoT) devices

Technical Specifications

The STC002C boasts a range of technical specifications that make it a formidable component in any circuit. These specifications include:

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage 2.0V to 5.5V
Package Industry-standard packaging options

Quality and Support

STMicroelectronics provides comprehensive support for the STC002C, including detailed datasheets, application notes, and technical support from their experienced team. Furthermore, the product is backed by the company's quality assurance, ensuring that each component meets the highest standards of quality and performance.

Whether you're designing a new system or upgrading an existing one, the STC002C is an excellent choice that offers the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess