EN
  • EN
  • DE

HCF4512BF

Part No HCF4512BF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 271776-HCF4512BF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4512BF CAD Model

Description

The HCF4512BF is a highly versatile integrated circuit from STMicroelectronics, designed for various multiplexing and demultiplexing applications. This monolithic chip is part of the CMOS family and offers a combination of low power consumption and high noise immunity typical of CMOS circuitry, making it a suitable choice for battery-operated devices and other power-sensitive applications.

Key Features

  • Logic Family: The device is built on Complementary Metal-Oxide-Semiconductor (CMOS) technology which ensures low power dissipation.
  • Functionality: It is an 8-channel multiplexer/demultiplexer that provides high-speed digital decoding and switching.
  • Versatility: The HCF4512BF can be used as a universal function generator by providing appropriate inputs.
  • Single Supply Operation: It operates from a single power supply over a wide range of voltages from 3V to 20V, making it compatible with various logic levels and systems.
  • Low Power Consumption: The device is characterized by very low quiescent power consumption, significantly reducing the overall power requirements of the system it is part of.
  • Noise Immunity: Enhanced noise immunity is inherent in the CMOS technology, providing reliable performance in electrically noisy environments.

Applications

The HCF4512BF is suitable for a wide range of applications in the electronics industry. Its primary use is in digital control circuits where it can serve as a multiplexer for data selection, a demultiplexer for distributing signals to different destinations, or even as a simple boolean function generator. It is also ideal for use in function generators, digital instrumentation, and telecommunication systems, where signal integrity and power efficiency are crucial.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The HCF4512BF is manufactured to the highest standards, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Lowest to $3.3622
Intersil
Need more? Email Us
Pulse
Lowest to $64.9537
Omron
Need more? Email Us
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $2.4209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess