EN
  • EN
  • DE

BUR50S

Part No BUR50S
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050099-BUR50S
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUR50S CAD Model

Description

STMicroelectronics BUR50S: High-Performance Ultrafast Diode

The BUR50S from STMicroelectronics is a cutting-edge ultrafast diode designed for high-efficiency power conversion applications. This diode is a part of ST's extensive portfolio of power semiconductors that are well-regarded for their reliability, robustness, and superior performance. The BUR50S is specifically engineered to meet the stringent requirements of modern compact power supplies, offering designers a combination of speed and low power loss.

Key Features

  • Ultrafast Reverse Recovery Time: The BUR50S boasts an incredibly fast reverse recovery time, which is crucial for reducing switching losses in high-frequency power converters.
  • High Reverse Voltage Capability: With its high reverse voltage rating, this diode is suitable for use in high-voltage applications, ensuring reliable operation under strenuous conditions.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of the BUR50S minimizes conduction losses, contributing to the overall efficiency of the power conversion system.
  • Soft Recovery Characteristics: The diode features soft recovery behavior, which helps to reduce electromagnetic interference (EMI) and enhances the performance of the application.

Applications

  • Switch-mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in inverter stages
  • Snubber diodes
  • High-frequency rectifiers

The BUR50S is encapsulated in a robust package, designed to withstand high temperatures and mechanical stress, making it suitable for a wide range of industrial and commercial applications. Its package is optimized for heat dissipation, which is critical for maintaining performance and reliability over extended periods.

STMicroelectronics has a long-standing reputation for producing high-quality semiconductor components, and the BUR50S is no exception. It is manufactured using the latest technology and rigorous quality control processes to ensure that it meets the high standards expected by the industry. Whether you are designing a new power supply or looking to improve the efficiency of an existing system, the BUR50S ultrafast diode is an excellent choice for your power conversion needs.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess