EN
  • EN
  • DE

STBC21FTR

Part No STBC21FTR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CEL 14HTSSOP  /  Charger IC Lithium Ion 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Reverse Battery, Short Circuit
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 9V
Interface I2C
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number STBC21
Other Names 497-13145-2,497-13145-1,497-13145-6,-497-13145-6,-497-13145-1,-497-13145-2
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254064-STBC21FTR
Ultra Librarian 3D Model Ultra Librarian STBC21FTR CAD Model

Description

The STBC21FTR is a sophisticated battery charger integrated circuit (IC) designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance IC is tailored for charging single-cell Lithium-ion and Lithium-polymer batteries, widely used in portable electronic devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • Advanced Charging Algorithm: The STBC21FTR employs an intelligent charging algorithm that optimizes the charging process for speed and efficiency, ensuring that the battery is charged quickly and safely.
  • Adjustable Charge Current: The device allows for programmable charge current up to 1.2A, enabling users to customize the charging speed according to the specific requirements of their battery and application.
  • Integrated Power Switch: An integrated power MOSFET switch reduces the need for external components, simplifying the design and reducing the overall solution footprint.
  • Thermal Regulation: To ensure safety, the STBC21FTR incorporates a thermal regulation feature that prevents overheating by automatically reducing charge current under high temperature conditions.
  • Charge Status Indicators: Built-in charge status and fault indication pins provide real-time feedback on the charging process, allowing for easy monitoring and diagnostics.

Protection Features

  • Overvoltage Protection: The IC protects against input overvoltage conditions, preventing damage to the battery and the charging circuit.
  • Precharge Conditioning: For deeply discharged batteries, the STBC21FTR provides a precharge feature that conditions the battery with a lower charge current before entering the main charging phase.
  • Safety Timers: Programmable safety timers are included to terminate the charge if the battery does not reach full charge within a predefined time, enhancing safety.
  • Charge Termination: The device supports automatic charge termination when the battery reaches its end-of-charge voltage, preserving the battery's lifespan.

The STBC21FTR is available in a compact QFN package, making it an ideal choice for space-constrained applications. Its comprehensive feature set and protection mechanisms make it a reliable and efficient solution for modern battery charging needs.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess