EN
  • EN
  • DE

STB9NB60T4

Part No STB9NB60T4
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096715-STB9NB60T4
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STB9NB60T4 CAD Model

Description

STB9NB60T4 - N-Channel 600V - 0.85 Ohm - 9A - D2PAK STripFET™ II Power MOSFET

The STB9NB60T4 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of the STripFET™ II series, which is renowned for its low on-resistance and high switching performance. The STB9NB60T4 is designed to meet the rigorous demands of power electronic applications, including switch-mode power supplies, motor control, and power conversion.

Key Features:

  • Voltage Rating: The STB9NB60T4 boasts a 600V drain-source breakdown voltage, making it suitable for high-voltage applications and providing a significant safety margin for electronic devices.
  • Low On-Resistance: With an on-resistance of just 0.85 Ohm, this MOSFET ensures high efficiency and low conduction losses, which is vital for maintaining energy efficiency in power circuits.
  • High Current Capability: It can handle continuous drain currents up to 9A, making it capable of powering a wide range of electronic components without overheating or failure.
  • Advanced Package: The STB9NB60T4 comes in a D2PAK package, known for its compact size and excellent thermal performance. This package allows for better heat dissipation and space-saving on PCBs.
  • Fast Switching Speed: The device features fast switching characteristics, which are essential for reducing switching losses and improving the performance of power electronic systems.
  • Improved Ruggedness: Its rugged design enhances the reliability and longevity of the electronic systems it is incorporated into, even under harsh conditions.

Applications:

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control systems
  • Power inverters
  • Lighting systems

The STB9NB60T4 is designed with the latest technology to provide a combination of high performance and reliability. It is a testament to STMicroelectronics' commitment to delivering state-of-the-art components for power management solutions. Whether used in industrial, consumer, or computing applications, the STB9NB60T4 ensures efficient and stable operation, making it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Shikues
Lowest to $0.0428
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
SiTIME
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess