Products specifications

Reference Date Code 0907+
Reference case TO-263
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716425-STB80NF55L-08T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STB80NF55L-08
Introduction Date April 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STB80NF55L-08T4 CAD Model

Description

STB80NF55L-08T4 - STMicroelectronics

The STB80NF55L-08T4 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of STMicroelectronics' STripFET™ series, which are known for their low on-state resistance (R<sub>DS(on)) and high switching performance. The STB80NF55L-08T4 is designed to meet the stringent requirements of modern electronic applications, offering energy efficiency, reliability, and a compact form factor.

With a maximum continuous drain current of 80 A, this MOSFET can handle high current loads, making it an ideal choice for power supply and conversion systems. It has a drain-source voltage (V<sub>DSS) of 55 V, which allows it to operate effectively in a wide range of circuit designs. The low threshold voltage ensures that the device can be driven at lower gate voltages, enhancing its application in low voltage operations.

The STB80NF55L-08T4 is housed in a D2PAK surface-mount package, which not only saves space on the PCB but also provides excellent thermal performance. This packaging, combined with the MOSFET's 100% avalanche tested design, ensures that it can withstand harsh operating conditions and provide a reliable performance over a long service life.

Key Features:

  • Low threshold drive
  • High current capability: 80 A
  • Low on-state resistance: R<sub>DS(on)
  • Drain-source voltage: 55 V
  • Exceptional dv/dt capability
  • 100% avalanche tested
  • Surface-mount D2PAK package for efficient PCB space utilization

Applications for the STB80NF55L-08T4 MOSFET include high-efficiency switching for power supply units, DC-DC converters, motor drives, and other power management tasks where performance and energy efficiency are critical. Its robustness and reliability also make it suitable for automotive and industrial environments, where electronic components are subjected to tough conditions.

STMicroelectronics' commitment to innovation and quality ensures that the STB80NF55L-08T4 MOSFET is a component that engineers can rely on to deliver performance and durability in their electronic designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $15.0618
ECAD model for ADP2119ACPZ-1.2-R7
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
Murata Power Solutions Inc.
8-Bit Video Flash A/D Converter
Need more? Email Us
ECAD model for ADC-302
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention