EN
  • EN
  • DE

STB7NK40Z

Part No STB7NK40Z
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961457-STB7NK40Z
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STB7NK40Z CAD Model

Description

The STB7NK40Z is a high-performance N-channel Power MOSFET produced using STMicroelectronics' advanced SuperMESH™ technology, which combines the benefits of reduced on-resistance, high switching speed, and robustness. This Power MOSFET is designed to handle a continuous current of up to 5 A with a drain-source voltage of 400 V, making it an ideal choice for high-efficiency power supplies, lighting applications, and industrial power management systems.

Key Features

  • Low On-Resistance: With a typical on-resistance of just 1.05 Ω, the STB7NK40Z ensures minimal power loss during operation, enhancing overall efficiency.
  • High Voltage Rating: The device can handle high voltages up to 400 V, which is suitable for a wide range of applications that require high voltage operation.
  • High Current Capability: This MOSFET can support a continuous drain current of 5 A, making it suitable for handling moderate to high power loads.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability under stress and transient conditions.
  • Zener-protected: The MOSFET comes with an integrated Zener diode, providing protection against overvoltage and enhancing the durability of the device.

Applications

The STB7NK40Z Power MOSFET is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Motor control drivers
  • LED lighting solutions
  • Inverters for renewable energy sources
  • Electronic ballasts for fluorescent lighting

Package Information

The STB7NK40Z is housed in a robust D²PAK package, which offers a compact footprint while allowing for good heat dissipation, making it an excellent choice for space-constrained applications that require efficient thermal management.

Quality and Reliability

STMicroelectronics ensures that the STB7NK40Z meets the highest quality and reliability standards, backed by their extensive testing and validation processes. This MOSFET is RoHS compliant and is designed to meet the demanding requirements of industrial and commercial applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess