EN
  • EN
  • DE

ST72324BKMIM

Part No ST72324BKMIM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343739-ST72324BKMIM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72324BKMIM CAD Model

Description

The ST72324BKMIM is a robust 8-bit microcontroller from STMicroelectronics, tailored for a wide range of applications requiring efficient and cost-effective embedded control solutions. This microcontroller is based on the industry-proven STM8/ST7 family architecture, known for its high performance and reliability.

Key Features

  • Core: The ST72324BKMIM features an 8-bit CPU core operating at a maximum frequency of up to 8 MHz, offering a balanced trade-off between processing power and power consumption.
  • Memory: It comes equipped with 16 KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it includes 1 KB of RAM for efficient data handling and 256 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: With 28/32 multifunctional bidirectional I/O lines, this microcontroller provides flexible interface options to connect with a variety of peripherals and sensors.
  • Timers: Multiple 16-bit timers are included, supporting PWM, pulse measurement, and timekeeping functionalities, which are essential for control applications.
  • Communication Interfaces: The device supports SPI and I2C communication protocols, allowing for easy integration into embedded systems that require communication with other microcontrollers, sensors, and peripherals.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 11 channels enables the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Supply Voltage: The ST72324BKMIM operates within a supply voltage range of 3.0 to 5.5 V, accommodating various power supply configurations.
  • Package: The microcontroller is available in a 32-pin Mini Small Outline Package (MiniSO), which is ideal for space-constrained applications.

Applications

The ST72324BKMIM is designed for use in a variety of applications, including but not limited to automotive systems, home appliances, industrial controls, and consumer electronics. Its robust set of features and versatile I/O capabilities make it an excellent choice for designers looking to create efficient and reliable embedded systems.

Overall, the ST72324BKMIM from STMicroelectronics is a powerful and flexible microcontroller that offers an optimal balance of performance, power consumption, and peripheral integration for a wide array of embedded applications.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess