EN
  • EN
  • DE

STB5N80K5

Part No STB5N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 4A D2PAK / N-Channel 800 V 4A (Tc) 60W (Tc) Surface Mount D²PAK (TO-263)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.75Ohm @ 2A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 5 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 177 pF @ 100 V
Power Dissipation (Max) 60W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB5N80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-16923-2,-497-16923-1,-497-16923-6,497-16923-1,497-16923-2,497-16923-6
Standard Package 1,000
Win Source Part Number 978457-STB5N80K5
Ultra Librarian 3D Model Ultra Librarian STB5N80K5 CAD Model

Description

STB5N80K5 - Power MOSFET by STMicroelectronics

The STB5N80K5 is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed using advanced MDmesh™ K5 technology, which integrates a vertical structure to achieve a very low on-resistance (RDS(on)) and high blocking voltage capability, making it suitable for a wide range of power applications.

Key Features:

  • High Voltage Capability: The STB5N80K5 is capable of handling voltages up to 800V, providing a significant safety margin for applications that experience high voltage spikes or surges.
  • Low On-Resistance: With its low RDS(on), the device ensures minimal power loss and improved efficiency, which is crucial for power management applications.
  • Reduced Gate Charge: The MOSFET has a low gate charge (Qg), which reduces switching losses and makes it ideal for high-frequency switching applications.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand repetitive avalanche events, ensuring reliability and robustness in harsh conditions.
  • Zener-Protected: The gate-source of the STB5N80K5 is protected with a Zener diode, which provides protection against overvoltage, enhancing the component's durability.

Applications:

The STB5N80K5 is highly versatile and can be used in various power applications, including:

  • Switching power supplies
  • LED lighting applications
  • Power factor correction circuits
  • High-efficiency DC-DC converters
  • Motor control systems

Quality and Reliability:

STMicroelectronics commits to high standards of quality and reliability, and the STB5N80K5 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring performance and longevity in a variety of challenging environments.

Overall, the STB5N80K5 Power MOSFET from STMicroelectronics stands out for its high-voltage capability, efficiency, and reliability, making it an excellent choice for designers seeking a robust power management solution.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2396 $50.8752
26+ $3.9661 $103.1186
40+ $3.8294 $153.1760
57+ $3.5558 $202.6806
74+ $3.4191 $253.0134
92+ $3.2823 $301.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess