EN
  • EN
  • DE

MAX4536EEE

Part No MAX4536EEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, Low-Voltage, SPST Analog Switches with Enable | IC SWITCH QUAD SPST 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 100ns, 50ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -75dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4536
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213733-MAX4536EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4536EEE CAD Model

Description

Maxim Integrated MAX4536EEE Multiplexer

The Maxim Integrated MAX4536EEE is a precision, CMOS analog multiplexer (mux) that provides a high-performance switching solution for a wide range of applications. This versatile device offers low-voltage operation and is optimized for low leakage current and high switching speed, making it ideal for use in data acquisition systems, communication systems, and other analog signal routing applications.

Key Features

  • Low On-Resistance: The MAX4536EEE features a low on-resistance of less than 100 ohms, ensuring minimal signal loss and distortion when routing signals through the mux.
  • Single-Supply Operation: This device can operate from a single +3V to +12V supply or from dual ±3V to ±6V supplies, providing flexibility in various circuit designs.
  • Low Power Consumption: With low power requirements, the MAX4536EEE conserves energy, making it suitable for battery-powered and portable devices.
  • High Off-Isolation: The high off-isolation characteristic of this multiplexer minimizes crosstalk between channels, ensuring signal integrity in complex systems.
  • ESD Protection: It includes ESD protection diodes on all analog inputs and outputs, providing enhanced robustness and reliability.
  • Break-Before-Make Switching: The MAX4536EEE features break-before-make switching action, which prevents momentary shorting when switching between channels.

Applications

Due to its high level of integration and performance, the MAX4536EEE is suitable for a variety of applications, including:

  • Sample-and-Hold Circuits
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Test Equipment and Instrumentation

Package and Quality

The MAX4536EEE comes in a 16-pin QSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting stringent quality standards for performance and reliability.

In summary, the Maxim Integrated MAX4536EEE analog multiplexer is a high-performance, versatile component that offers a reliable solution for efficient signal routing in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess