EN
  • EN
  • DE

STB36NF03L

Part No STB36NF03L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description N-CHANNEL 30V - 0.015 ohm - 36A D2PAK LOW GATE CHARGE STripFET POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344637-STB36NF03L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB36NF03L CAD Model

Description

STB36NF03L - N-Channel MOSFET by STMicroelectronics

The STB36NF03L is a high-performance N-channel MOSFET from the well-renowned semiconductor manufacturer, STMicroelectronics. This power MOSFET is designed to deliver efficient power management and switching with low on-state resistance, making it an ideal choice for a wide range of applications.

Key Features

  • Low Threshold Drive: The STB36NF03L features a low gate threshold voltage, which means it can be easily driven by logic-level voltages, making it compatible with modern microcontroller outputs.
  • High Current Capability: With a continuous drain current of 30A, this MOSFET can handle high current loads, which is essential for power-intensive applications.
  • Low On-resistance (RDS(on)): The device boasts an extremely low on-state resistance of typically 0.035Ω, which translates to reduced power losses and improved efficiency in operation.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche energy and current, providing assurance in demanding situations.

Applications

The STB36NF03L is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor Control
  • Power Management in Portable and Battery-Powered Devices
  • Load Switching

Package and Mounting

Enclosed in a D2PAK package, the STB36NF03L is suitable for surface-mount technology (SMT), which allows for high-density PCB designs. The package is designed to optimize the thermal performance and power handling capabilities of the device.

Environmental and Quality Standards

STMicroelectronics is committed to environmental stewardship and the STB36NF03L is designed to meet various environmental and quality standards, including:

  • RoHS compliant
  • Compliance with the European Union's REACH regulation

In summary, the STB36NF03L from STMicroelectronics is a powerful and reliable MOSFET solution that provides designers with the performance and efficiency required for modern electronic applications.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess