Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194253-STB20NM60A-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB20NM60A-1 CAD Model

Description

The STB20NM60A-1 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet the demanding requirements of high-efficiency power conversion and switching applications.

Key Features

  • Voltage: The STB20NM60A-1 is designed to handle a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high-voltage applications.
  • Current: It can support a continuous drain current (I<sub>D) of 20A, providing ample current handling capability for a wide range of applications.
  • R<sub>DS(on): With a low on-resistance of typically 0.165 ohm, this MOSFET ensures high efficiency and low conduction losses.
  • Fast Switching: The fast switching speed of the STB20NM60A-1 enhances performance in power conversion applications.
  • Robustness: This device is engineered for high dv/dt capability, ensuring reliability under harsh switching conditions.
  • High Avalanche Ruggedness: The MOSFET is designed to withstand high energy in avalanche and commutation modes, adding to its durability and reliability.

Applications

The STB20NM60A-1 is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control
  • Inverters
  • LED Lighting

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB20NM60A-1 is no exception and is manufactured to ensure performance stability and longevity, making it a trusted choice for your power management needs.

Environmental Compliance

The STB20NM60A-1 is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability.

You May Also Be Interested in

Infineon Technologies
Benchmark MOSFETs Product Selection Guide | MOSFET N-CH 25V 12A DIRECTFET-S1
Lowest to $0.5485
ECAD model for IRF6709S2TRPBF
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Vishay
HEXFET® Power MOSFET | MOSFET N-CH 400V 350MA 4-DIP
Lowest to $10.9672
ECAD model for IRFD310PBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6207 $65.1726
44+ $2.9701 $130.6844
68+ $2.8783 $195.7244
93+ $2.7851 $259.0143
121+ $2.6920 $325.7320
161+ $2.4138 $388.6218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention