EN
  • EN
  • DE

STB16NS25T4

Part No STB16NS25T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 250V - 0.23W - 16A D2PAK MESH OVERLAY™ MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MESH OVERLAY
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 250V
Current - Continuous Drain (Id) @ 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 80nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1270pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 140W (Tc)
Rds On (Maximum) @ Id, Vgs 280 mOhm @ 8A, 10V
Operating Temperature Range 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260611-STB16NS25T4
Manufacturer Homepage www.st.com
Family Name STB16NS25
Introduction Date November 28, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB16NS25T4 CAD Model

Description

The STB16NS25T4 is a state-of-the-art N-Channel MOSFET produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This high-performance MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch mode power supplies, DC-DC converters, motor control, and other power management tasks.

Key Features

  • Low On-Resistance: The STB16NS25T4 boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • High Current Capability: This device is capable of handling a continuous drain current, making it suitable for applications that require robust current handling capabilities.
  • 100% Avalanche Tested: The STB16NS25T4 is thoroughly tested for avalanche performance, ensuring its reliability and robustness in harsh operating conditions.
  • Low Gate Charge: A low gate charge allows for efficient gate drive performance, which is critical for achieving fast switching speeds and reducing power dissipation.

Applications

The versatility of the STB16NS25T4 MOSFET makes it an excellent choice for a variety of applications, including but not limited to:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Automotive Applications
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The STB16NS25T4 MOSFET is no exception, manufactured with the highest standards in the industry to ensure that it meets the requirements of the most demanding electronic systems. With its robust construction and tested reliability, the STB16NS25T4 is a product that engineers and designers can trust for their critical applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6094 $64.3760
90+ $1.3206 $118.8540
140+ $1.2793 $179.1020
190+ $1.2381 $235.2390
245+ $1.1968 $293.2160
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess