Products specifications Report Issue?

Technology LDMOS
Frequency 1.96GHz
Gain 18dB
Voltage - Test 28 V
Current - Test 50 mA
Power - Output 4W
Voltage - Rated 68 V
Mounting Type Surface Mount
Case / Package PLD-1.5
Supplier Device Package PLD-1.5
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1510453-MMRF1014NT1
Ultra Librarian 3D Model Ultra Librarian MMRF1014NT1 CAD Model

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 500M
Need more? Email Us
ECAD model for BLP05H6110XRY
STMicroelectronics
RF MOSFET LDMOS 28V POWERSO-10RF
Need more? Email Us
ECAD model for PD57018S-E
Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 200M
Need more? Email Us
ECAD model for BLP05H635XRY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6
Ampleon USA Inc.
RF MOSFET LDMOS 100V 1.3GHZ 1.5A
Need more? Email Us
ECAD model for BLF6G13LS-250P,112
NXP / Nexperia
RF MOSFET LDMOS 28V PLD-1.5
Lowest to $13.0388
ECAD model for MMRF1014NT1
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 30A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCM8002-H(TE12L,Q
NXP / Nexperia
RF MOSFET LDMOS 30V NI1230
Need more? Email Us
ECAD model for A2T21H450W19SR6

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0388 $65.1940
11+ $10.6986 $117.6846
17+ $10.3643 $176.1931
23+ $10.0299 $230.6877
29+ $9.6956 $281.1724
39+ $8.6925 $339.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention