EN
  • EN
  • DE

START420

Part No START420
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description NPN Silicon RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260565-START420
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian START420 CAD Model

Description

The START420 from STMicroelectronics is a state-of-the-art microcontroller product designed for advanced embedded systems. It is part of STMicroelectronics' STM32 family, renowned for their high performance, reliability, and versatility in a wide range of applications. The START420 is specifically engineered to meet the needs of modern electronics that require efficient power management, robust security features, and the ability to handle complex tasks.

Key Features

  • High-performance ARM Cortex-M4 Core: At the heart of the START420 lies a powerful ARM Cortex-M4 core, capable of running up to a high frequency, providing the computational power necessary for intensive tasks.
  • Advanced Connectivity: With inbuilt modules for USB, CAN, and Ethernet, alongside multiple UART, SPI, and I2C interfaces, the START420 offers extensive connectivity options for a variety of industrial and consumer applications.
  • Generous Memory Capacity: Equipped with ample flash memory and SRAM, the START420 can handle complex software stacks and data-intensive operations, making it ideal for sophisticated embedded systems.
  • Robust Security: Security is a top priority in today's connected world, and the START420 addresses this with hardware-based security features including a true random number generator (TRNG), memory protection units, and cryptographic accelerators.
  • Flexible Power Management: The device offers multiple power modes, enabling efficient energy consumption which is critical for battery-powered or energy-sensitive applications.
  • Comprehensive Development Ecosystem: STMicroelectronics supports the START420 with a rich set of development tools, software libraries, and community resources, simplifying the development process and reducing time to market.

Applications

The versatility of the START420 makes it suitable for a wide array of applications, including but not limited to industrial control systems, IoT devices, smart home automation, medical devices, and automotive electronics. Its robust feature set ensures that it can meet the demands of both complex and straightforward applications.

Conclusion

The START420 from STMicroelectronics represents a leap forward in microcontroller technology, combining performance, connectivity, and security in a single package. It is an excellent choice for designers and engineers looking to create cutting-edge products that stand out in today's competitive marketplace.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess