EN
  • EN
  • DE

STAP08DP5XTTR

Part No STAP08DP5XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-TSSOP-EP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name STAP08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14591-6, -497-14591-1, -497-14591-2, 497-14591-1, 497-14591-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897886-STAP08DP5XTTR
Ultra Librarian 3D Model Ultra Librarian STAP08DP5XTTR CAD Model

Description

STAP08DP5XTTR - LED Array Driver by STMicroelectronics

The STAP08DP5XTTR is a state-of-the-art LED array driver designed by STMicroelectronics, tailored for driving LED arrays with high efficiency and precision. This compact and powerful driver is ideal for a range of applications that require consistent and reliable LED performance, such as display backlighting, signage, and decorative lighting.

Key Features

  • Output Current Regulation: The STAP08DP5XTTR offers precise output current regulation, which allows for uniform brightness across all connected LEDs, enhancing the overall visual quality of the lighting application.
  • Serial Interface: Equipped with a serial interface, this driver simplifies the control of the LED array, enabling the user to manage the lighting effects and intensity with ease.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, protecting the LEDs and the driver from potential thermal damage.
  • Error Detection: The device includes error detection capabilities, which alert the system to any malfunctions such as open-circuit or short-circuit conditions, ensuring reliable operation and longevity of the lighting system.
  • Power Efficiency: With its power-saving features, the STAP08DP5XTTR is designed for energy-efficient operation, making it an environmentally friendly choice for LED driving solutions.

Applications

The versatility of the STAP08DP5XTTR makes it suitable for a wide array of applications. Its ability to provide consistent current to each LED makes it an excellent choice for:

  • Backlighting for LCD displays
  • Channel letter lighting
  • General purpose LED lighting
  • Automotive interior lighting
  • Industrial signalization

Product Specifications

The STAP08DP5XTTR is packaged in a TSSOP24 package, offering a compact footprint for space-sensitive applications. It operates over a wide temperature range, ensuring performance in various environments. The device's robust design and feature set make it a go-to solution for designers looking to create reliable and efficient LED lighting systems.

With STMicroelectronics' commitment to quality, the STAP08DP5XTTR is a product that stands out for its performance, durability, and ease of use, making it an excellent driver for any LED array application.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2028 $60.1400
120+ $0.9870 $118.4400
185+ $0.9561 $176.8785
250+ $0.9253 $231.3250
325+ $0.8944 $290.6800
435+ $0.8020 $348.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,870 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess