Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Optical Coupling
Number of Channels 1
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 15kV/μs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 300ns
Rise and Fall Time 100ns, 100ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Forward Voltage 1.8V (Max)
Continuous forward current- Max 25mA
Supply Voltage - Operating 15 V to 30 V
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Approvals UR
Win Source Part Number 101723-PC925L0NSZ0F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC925L0NSZ0F CAD Model

Description

The Sharp Microelectronics PC925L0NSZ0F is an obsolete (EOL) optical coupling isolator.

  • Packaging: tube/rail
  • Approvals: UR approvals
  • Mounting: through-hole
  • Category: isolators
  • Current Output (High/Low): 2A / 2A
  • Forward Voltage (Max): 1.8V
  • Common-Mode Transient Immunity (Min): 15kV/μs
  • Propagation Delay tpLH/tpHL (Max): 500ns, 500ns
  • Isolation Voltage: 5000Vrms
  • Current-Peak Output: 2.5A
  • Pulse Width Distortion (Max): 300ns
  • Quality: a high-quality product that meets the required standards and is widely used in electronic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SMART GATE DRIVE COUPLER
Lowest to $5.3645
ECAD model for TLP5231(D4-TP,E
Lite-On Inc.
Need more? Email Us
ECAD model for LTV-3120S-JC
Infineon Technologies
Single IGBT Driver IC
Lowest to $3.8953
ECAD model for 1ED020I12FA2
ON Semiconductor
HIGH PERFORMANCE ISOLATED DUAL C
Lowest to $4.7573
ECAD model for NCP51561BADWR2G
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-V-AX
Power Integrations
DGT ISO 5KV 1CH GT DVR ESOP-R16B
Lowest to $9.7100
ECAD model for SID1152K
Toshiba Semiconductor and Storage
Lowest to $0.8149
ECAD model for TLP701F(TP,F)
Skyworks Solutions Inc.
5KV GATE DRIVER 8-SSO / 6A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SSO
Need more? Email Us
ECAD model for SI823H9BD-IS4
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP GW
Need more? Email Us
ECAD model for PS9506L3-AX

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention