EN
  • EN
  • DE

STA8089GATTR

Part No STA8089GATTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description AUTOMOTIVE GRADE GPS/GALILEO/GLO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VFQFPN (7x7)
Family Name STA8089
REACH Status REACH Unaffected
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935221-STA8089GATTR
Ultra Librarian 3D Model Ultra Librarian STA8089GATTR CAD Model

Description

Introducing the STA8089GATTR GPS/GNSS Satellite Receiver Module

STMicroelectronics, a global semiconductor leader, presents the STA8089GATTR, a cutting-edge GPS/GNSS satellite receiver module designed to deliver high performance for automotive and industrial applications. This powerful module is engineered to provide accurate positioning and navigation by leveraging multiple satellite systems, ensuring a reliable and seamless user experience.

Key Features

  • Multi-Constellation Support: The STA8089GATTR is compatible with a wide range of satellite systems, including GPS, GLONASS, Beidou, Galileo, and QZSS. This multi-constellation support ensures comprehensive global coverage and enhanced positioning accuracy.
  • Advanced Tracking Technology: Equipped with state-of-the-art tracking technology, the module can track up to 32 satellites concurrently, offering superior sensitivity and faster time-to-first-fix (TTFF).
  • Low Power Consumption: Designed with power efficiency in mind, the STA8089GATTR is ideal for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Robust Performance: The module is built to withstand harsh environmental conditions, making it suitable for outdoor and industrial applications where reliability is paramount.
  • Integrated Safety Features: The STA8089GATTR includes features like real-time integrity monitoring, which provides alerts in the unlikely event of satellite signal anomalies, ensuring safe navigation.

Applications

The versatility of the STA8089GATTR makes it an excellent choice for a wide array of applications, including:

  • Automotive navigation systems
  • Telematics, such as fleet management and asset tracking
  • Industrial equipment tracking and monitoring
  • Personal navigation devices
  • Unmanned aerial vehicles (UAVs) and drones

Technical Specifications

The STA8089GATTR boasts a compact form factor, making it easy to integrate into existing designs. It operates over a broad temperature range, ensuring consistent performance in extreme conditions. The module also supports various communication interfaces for seamless integration with microcontrollers and other digital systems.

With its robust design, comprehensive feature set, and compatibility with multiple satellite systems, the STA8089GATTR from STMicroelectronics is an outstanding solution for developers looking to enhance their products with reliable and accurate positioning capabilities.

You May Also Be Interested in

STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2201 $61.3206
14+ $8.3858 $117.4012
22+ $8.1237 $178.7214
30+ $7.8616 $235.8480
38+ $7.5996 $288.7848
51+ $6.8133 $347.4783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess