EN
  • EN
  • DE

STA5630TR

Part No STA5630TR
Manufacturer STMicroelectronics
Catalog RF Front End (LNA + PA)
Description IC RF FRONT END GPS 32VFQFPN / RF Front End 1.575GHz GPS 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
RF Type GPS
Frequency 1.575GHz
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number STA5630
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 344425-STA5630TR
Ultra Librarian 3D Model Ultra Librarian STA5630TR CAD Model

Description

The STA5630TR is a highly integrated GPS/GNSS receiver from the renowned semiconductor manufacturer STMicroelectronics. This advanced receiver is designed to deliver high performance and reliability for a broad range of navigation and location-based applications. The STA5630TR is part of ST's Teseo family, which is well-known for providing compact, power-efficient, and cost-effective solutions for global navigation satellite systems (GNSS).

Key Features

  • Multi-constellation Support: The STA5630TR is capable of receiving and processing signals from multiple satellite systems, including GPS, Glonass, Beidou, and Galileo. This ensures better accuracy and quicker position fix in various environments.
  • High Sensitivity: With its advanced design, the STA5630TR offers high sensitivity, enabling reliable performance even in challenging signal conditions such as urban canyons or dense foliage.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for battery-powered applications like portable navigation devices, wearables, and IoT devices that require long operational life.
  • Integrated Real-Time Clock (RTC): An integrated RTC allows for quicker time-to-first-fix (TTFF) and helps maintain accurate timing, which is crucial for real-time applications.

Applications

The STA5630TR is versatile and can be used in a variety of applications, such as:

  • Automotive navigation systems
  • Marine and handheld GPS
  • Asset tracking systems
  • Personal navigation devices (PNDs)
  • Smartphones and tablets
  • Wearable technology

Technical Specifications

The STA5630TR comes in a compact LCC package, which is suitable for space-constrained applications. It supports a wide range of communication interfaces, including UART, SPI, and I2C, allowing for easy integration with microcontrollers and other digital systems. The device also features advanced tracking capabilities, with the ability to track up to 52 satellites concurrently, ensuring robust positioning accuracy.

With its combination of high performance, integration, and flexibility, the STA5630TR from STMicroelectronics is a top-tier choice for designers and manufacturers looking to incorporate reliable GNSS capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Processor | IC PROCESSOR FRONT END 128LQFP
Lowest to $34.0298
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess