EN
  • EN
  • DE

STA559BW13TR

Part No STA559BW13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC DAS 2.1 CHANNEL POWERSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 16 V
Temperature Range - Operating -20°C to 70°C (TA)
Specifications Full Flexible Amplification
Case / Package PowerSSO-36 EPD
Win Source Part Number 031056-STA559BW13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STA559BW13TR CAD Model

Description

The STA559BW13TR from STMicroelectronics is a highly efficient audio power amplifier designed to deliver exceptional sound quality with a high level of integration, making it ideal for a wide range of audio applications. This component is part of STMicroelectronics' Sound Terminal® family, which is renowned for its innovative solutions in digital audio systems.

Key Features

  • Multi-Channel Support: The STA559BW13TR supports a multi-channel configuration, making it versatile for use in complex audio systems.
  • Power Output: It is capable of delivering up to 2 x 20 watts of continuous output power, ensuring robust performance for most audio needs.
  • High Efficiency: With an advanced fully digital architecture, this audio amplifier offers high efficiency, which translates to reduced power loss and heat dissipation.
  • Audio Fidelity: The device is designed to produce high-quality audio with low distortion and noise levels, providing a clear and detailed sound experience.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various power requirements and simplifying power management in audio systems.
  • Integrated Protection: The STA559BW13TR comes with built-in protection features, including short-circuit protection and thermal overload protection, enhancing the reliability and longevity of the product.

Applications

The STA559BW13TR is suitable for a broad array of audio applications, including:

  • Home theater systems
  • Active speakers
  • Soundbars
  • TV audio systems
  • Wireless speakers

Product Packaging

This audio power amplifier is available in a surface-mount package, specifically a 36-pin PowerSSO package. The part number STA559BW13TR indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes.

Conclusion

With its impressive combination of power, efficiency, and audio quality, the STA559BW13TR from STMicroelectronics stands out as a superior choice for designers and manufacturers looking to enhance their audio products. Its integrated features and protections ensure a reliable performance, making it a smart investment for high-quality audio solutions.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1810 $50.9050
12+ $8.3536 $100.2432
19+ $8.0926 $153.7594
26+ $7.8315 $203.6190
34+ $7.5705 $257.3970
45+ $6.7873 $305.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess