EN
  • EN
  • DE

STA550

Part No STA550
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 70W 27FLEXIWATT  /  Amplifier IC 2-Channel (Stereo) Class AB 27-Flexiwatt (Vertical)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Series Bash®
Package Tube
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 70W x 2 @ 4Ohm
Voltage - Supply 20V ~ 30V
Features Mute, Standby, Thermal Protection
Mounting Type Through Hole
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 27-Flexiwatt (Vertical)
Package / Case 27-Flexiwatt (Formed Leads)
Base Product Number STA550
Standard Package 17
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260599-STA550
Ultra Librarian 3D Model Ultra Librarian STA550 CAD Model

Description

The STA550 is a highly integrated solution from STMicroelectronics, crafted to deliver exceptional audio performance for a wide range of consumer electronics. As a part of ST's Sound Terminal® family, the STA550 is a cutting-edge audio amplifier that combines the efficiency of digital amplification with the simplicity of conventional analog amplifiers.

Key Features

  • Power Output: The STA550 boasts a power output stage capable of delivering up to 2 x 50W into 8 Ohms, ensuring powerful and clear sound reproduction for even the most demanding speakers.
  • High Efficiency: With an efficiency rating of over 90%, this amplifier minimizes energy loss and heat dissipation, making it ideal for energy-conscious applications.
  • FFX® Technology: Incorporating STMicroelectronics' Full Flexible Amplification (FFX), the STA550 offers high-quality audio performance with a flexible power supply voltage and output power configuration.
  • Multiwatt15 Packaging: The compact and robust Multiwatt15 package allows for efficient space utilization in PCB design, making it suitable for sleek and compact consumer electronics.

Applications

The STA550 is versatile and can be utilized in a variety of applications, including:

  • Home Theater Systems
  • Active Speakers
  • Mini and Micro Audio Systems
  • TV Sound Enhancement Systems

Technical Specifications

The device integrates a range of technical features that ensure its reliability and performance:

  • Wide supply voltage range (±10V to ±25V)
  • Low THD+N for high-quality audio output
  • Standby and mute features for power conservation
  • Overheat, overcurrent, and DC protection for device safety

Conclusion

The STA550 from STMicroelectronics represents a blend of innovation and practicality, providing designers with a powerful, efficient, and versatile audio amplification solution. Its combination of high-quality audio performance, energy efficiency, and user-friendly features make it a top choice for audio system manufacturers aiming to deliver superior sound experiences to their customers.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess