EN
  • EN
  • DE

STA51813TR

Part No STA51813TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS D POWERSS036
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 70W x 1 @ 8 Ohm; 24W x 4 @ 4 Ohm
Supply Voltage - Operating 10 V to 36 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 90°C (TA)
Case / Package PowerSSO-36
Dimension PowerSSO-36 Exposed Bottom Pad
Win Source Part Number 031054-STA51813TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA51813TR CAD Model

Description

Introducing the STA51813TR from STMicroelectronics

The STA51813TR is a cutting-edge audio amplifier integrated circuit (IC) developed by STMicroelectronics, a leader in the semiconductor industry. This product is part of ST's Sound Terminal® family, which is renowned for its high-performance digital audio solutions. The STA51813TR is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Output Power: The STA51813TR boasts a powerful output, capable of driving speakers with impressive clarity and volume without distortion.
  • Multiwatt15 Package: Enclosed in a Multiwatt15 package, it offers a compact solution that is both space-saving and robust, suitable for various design requirements.
  • Power Efficiency: As with other members of the Sound Terminal® family, this IC offers high power efficiency, which reduces energy consumption and heat dissipation, making it ideal for energy-sensitive applications.
  • Advanced Y-Δ Modulation: The IC incorporates ST's advanced Y-Δ modulation scheme, which enhances audio performance and ensures crystal-clear sound reproduction.

Applications

The versatility of the STA51813TR makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Home audio systems
  • Active speakers
  • Soundbars and TV audio systems
  • Compact Hi-Fi systems

Technical Specifications

The STA51813TR operates over a wide supply voltage range, providing the flexibility needed for various system designs. Its thermal protection ensures reliability and longevity, even under challenging operating conditions. The IC also features short-circuit protection and a standby function for additional safety and power conservation.

Conclusion

STMicroelectronics' STA51813TR is an exemplary audio amplifier that combines high-quality sound with energy efficiency and compact design. Whether you're designing a sophisticated home audio system or a portable speaker, the STA51813TR offers the performance and reliability that modern audio applications demand. With its advanced features and flexible applications, the STA51813TR stands out as a superior choice for audio amplification solutions.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7358 $51.6222
22+ $4.7063 $103.5386
33+ $4.5593 $150.4569
46+ $4.4122 $202.9612
59+ $4.2651 $251.6409
79+ $3.8239 $302.0881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess