EN
  • EN
  • DE

STA510FTR

Part No STA510FTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC QUAD HALF BRIDGE AMP PWRSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 200W x 1 @ 4 Ohm; 100W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 40 V
Features Standby, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PowerSO-36
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 042905-STA510FTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA510FTR CAD Model

Description

The STA510FTR from STMicroelectronics is a state-of-the-art monolithic quad channel class-D Audio Amplifier integrated circuit, designed to provide a high-quality audio amplification solution for home audio systems, active speakers, and other multimedia applications. This powerful audio amplifier is part of STMicroelectronics' Sound Terminal® family, which is renowned for its high efficiency, low power consumption, and impressive audio performance.

Key Features

  • High Efficiency: The STA510FTR operates with an outstanding efficiency of up to 90%, significantly reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Power Output: It delivers up to 100 watts of continuous output power per channel into a 6-ohm load, ensuring robust and dynamic audio playback.
  • Multi-Power BCD Technology: Incorporates STMicroelectronics' proprietary BCD (Bipolar-CMOS-DMOS) technology for seamless integration of analog, CMOS, and DMOS circuits in a single chip.
  • Flexibility: The device can be configured in various modes, including single, dual, and quad-channel arrangements, providing design flexibility for different audio solutions.
  • Advanced Protection: Features comprehensive protection systems, including short-circuit, thermal overload, and overvoltage protection, ensuring reliability and safety in operation.

Applications

The versatility of the STA510FTR makes it suitable for a wide range of applications:

  • Home theater systems
  • Active speaker systems
  • Mini and micro audio systems
  • TV sound systems
  • Other audio equipment requiring high power with high efficiency

Technical Specifications

The STA510FTR features a wide supply voltage range from 10V to 36V, allowing it to be used in various power environments. It also supports a wide audio frequency range, ensuring high-fidelity sound reproduction. The integrated chip is available in a 27-pin PowerSSO package, which is designed for optimal thermal performance and space-saving on PCBs.

For those looking to enhance their audio systems with a reliable, high-performance audio amplifier, the STA510FTR from STMicroelectronics represents a sophisticated and practical solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5719 $53.0033
17+ $6.2128 $105.6176
25+ $6.0187 $150.4675
35+ $5.8245 $203.8575
45+ $5.6304 $253.3680
60+ $5.0479 $302.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess