EN
  • EN
  • DE

STA335W

Part No STA335W
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2.0-channel high-efficiency digital audio system
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194141-STA335W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA335W CAD Model

Description

The STA335W is a high-performance audio system-on-chip (SoC) from STMicroelectronics, designed to deliver outstanding sound quality with high efficiency. This integrated circuit is part of ST's Sound Terminal® family, which is renowned for its innovative solutions in digital audio systems. The STA335W is particularly suited for applications such as flat-panel TVs, compact audio systems, and soundbars, providing an immersive audio experience to users.

Key Features

  • Power Output: The STA335W boasts 2 x 20 watts of continuous output power into an 8-ohm load, with less than 0.1% THD+N, from a 20V supply, making it a robust choice for driving stereo speakers in a variety of settings.
  • Power Efficiency: With its advanced fully digital architecture and power stage, the STA335W achieves high efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
  • Audio Fidelity: The device supports a wide range of audio sampling rates and formats, ensuring compatibility with high-definition audio content and delivering superior sound quality.
  • Integrated DSP: The built-in digital signal processor (DSP) allows for advanced audio processing and customization, including features such as dynamic range compression, equalization, and bass management.
  • Flexible Inputs: Multiple input options are available, including I2S and TDM digital audio interfaces, providing versatility in system design and source compatibility.
  • Protection Features: The STA335W includes a comprehensive set of protection features such as short-circuit protection, thermal overload protection, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The flexibility and high performance of the STA335W make it an ideal choice for a range of audio applications. Its ability to drive powerful audio output while maintaining clarity and detail is particularly beneficial in:

  • Flat-panel television sets
  • Compact stereo systems
  • Soundbars and docking stations
  • Wireless speakers
  • Active speakers and subwoofers

As a leader in the semiconductor industry, STMicroelectronics is committed to providing innovative audio solutions. The STA335W exemplifies this commitment, offering designers a powerful, efficient, and versatile audio amplifier solution to enhance the end-user's listening experience.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3502 $65.4008
9+ $13.4153 $120.7377
14+ $12.9961 $181.9454
19+ $12.5768 $238.9592
24+ $12.1575 $291.7800
32+ $10.8997 $348.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess