EN
  • EN
  • DE

TS555CN

Part No TS555CN
Manufacturer STMicroelectronics
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 2.7MHZ 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.7MHz
Supply Voltage - Operating 2 V to 16 V
Operating Supply Current 65μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 035146-TS555CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS555CN CAD Model

Description

The TS555CN is a versatile and high-performance timer IC manufactured by STMicroelectronics. This integrated circuit is designed to offer the same functionality as the classic NE555 timer but with several enhancements that make it suitable for a wide range of applications. The TS555CN provides improved performance in terms of power consumption and timing precision, making it an excellent choice for both consumer and industrial products.

Key Features

  • Low Power Consumption: The TS555CN operates with a supply voltage ranging from 2.7V to 16V, making it ideal for battery-operated devices due to its low power requirements.
  • High Timing Accuracy: A stable and accurate timing control is ensured, thanks to the precision of the internal timing components.
  • Versatility: It can be configured in several modes, including monostable, astable, and bistable, providing flexibility in its application across various types of electronic circuits.
  • High Output Current: Capable of driving up to 200mA, the TS555CN can directly drive loads such as LEDs or relays without the need for additional components.
  • Adjustable Duty Cycle: The duty cycle can be precisely controlled, making it suitable for PWM (Pulse Width Modulation) applications.

Applications

The TS555CN is used in a diverse array of applications due to its reliability and versatility. Common uses include:

  • Timing delays and oscillators in consumer electronics
  • Precision pulse generation for communication equipment
  • Control devices in industrial systems
  • Automotive electronics for timing and control
  • Portable devices and wearables due to its low power consumption

Conclusion

The TS555CN from STMicroelectronics is a highly efficient and reliable timer IC that offers enhanced features over traditional timers. Its low power consumption, coupled with the ability to deliver precise timing solutions, makes it a go-to component for engineers and designers looking to create sophisticated and power-sensitive electronic systems. Whether used in simple timing circuits or complex industrial controls, the TS555CN stands out as a robust and flexible solution for a myriad of timing-related challenges.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess