EN
  • EN
  • DE

STA333W13TA

Part No STA333W13TA
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194135-STA333W13TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA333W13TA CAD Model

Description

Introducing the STA333W13TA from STMicroelectronics

The STA333W13TA is a cutting-edge audio processing solution from the renowned semiconductor manufacturer STMicroelectronics. This powerful audio SoC (System-on-Chip) integrates advanced features to deliver high-quality sound and efficient performance, making it an ideal choice for a wide range of audio applications.

Key Features:

  • High-Efficiency Digital Audio System: The STA333W13TA is part of STMicroelectronics' Sound Terminal® family, offering a fully integrated digital audio processing system with high efficiency. This feature allows for reduced power consumption, making it suitable for energy-sensitive applications.
  • Multiple Audio Inputs: It supports a variety of audio input formats, including I²S and TDM, providing flexibility for integration with different audio sources and systems.
  • Power Output: The device is capable of driving up to 2 x 20 W into 8 Ω loads at 18 V, delivering robust audio performance for its size and power class.
  • Advanced Digital Processing: With built-in digital signal processing (DSP) capabilities, the STA333W13TA offers features such as dynamic range compression, which enhances the listening experience by automatically adjusting the audio dynamic range.

Applications:

The STA333W13TA is versatile and can be used in various applications, including:

  • Flat-screen TVs and monitors
  • Wireless speakers and docking stations
  • Home theater systems
  • Multi-media devices

Technical Specifications:

  • PowerSSO-36 packaging for optimal thermal performance
  • FFX (Full Flexible Amplification) technology enabling high-quality audio performance
  • Wide supply voltage range (4.5 V to 18 V) for various application requirements
  • Low-power standby mode for energy savings
  • Overcurrent, short-circuit, and thermal overload protection for enhanced reliability

The STA333W13TA exemplifies STMicroelectronics' commitment to providing innovative audio solutions that meet the demands of modern consumers and professionals. With its combination of power, efficiency, and audio quality, this product stands out as a top choice for designers looking to enhance their audio systems.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6029 $61.6319
26+ $4.5969 $119.5194
39+ $4.4537 $173.6943
54+ $4.3093 $232.7022
70+ $4.1661 $291.6270
93+ $3.7353 $347.3829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess