EN
  • EN
  • DE

STA333W

Part No STA333W
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2-channel high-efficiency digital audio system
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260524-STA333W
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA333W CAD Model

Description

Introducing the STA333W: A High-Efficiency Audio Solution

The STA333W is a state-of-the-art audio system-on-chip (SoC) from STMicroelectronics, designed to deliver exceptional sound quality with high efficiency. This innovative product integrates digital audio processing and powerful amplification capabilities, making it an ideal solution for a wide range of audio applications.

At the heart of the STA333W is its advanced digital audio processor, which supports a variety of audio formats and provides multiple audio processing features. The processor is capable of handling up to eight input channels and two output channels, allowing for versatile system configurations. With its built-in digital audio interface, the STA333W can easily connect to other digital audio sources and systems.

The STA333W also boasts an integrated class-D amplifier, which is known for its high efficiency and low heat dissipation. This amplifier can deliver up to 2 x 20W of continuous output power into an 8-ohm load, making it powerful enough for a range of applications while maintaining energy efficiency. The high efficiency of the class-D design ensures that the STA333W is suitable for use in compact and portable systems where power conservation is crucial.

One of the key features of the STA333W is its wide supply voltage range, which allows it to operate over a range of 4.5V to 18V. This flexibility makes it compatible with a variety of power sources, from small batteries to larger power supplies. Additionally, the STA333W offers various protection features, including over-temperature, over-current, and under-voltage lockout, ensuring reliable operation under different conditions.

The STA333W is not only powerful but also user-friendly. It can be easily configured via I²C control, allowing developers to customize its performance to suit their specific needs. Whether it's used in home audio systems, multimedia speakers, or portable audio devices, the STA333W delivers a high-quality audio experience that users can rely on.

With its combination of digital audio processing, efficient amplification, and versatile features, the STA333W from STMicroelectronics represents a cutting-edge solution for modern audio applications. It is a testament to STMicroelectronics' commitment to providing innovative and high-performance semiconductor products.

You May Also Be Interested in

Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6041 $61.6451
26+ $4.5981 $119.5506
39+ $4.4548 $173.7372
54+ $4.3105 $232.7670
70+ $4.1672 $291.7040
93+ $3.7364 $347.4852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess