EN
  • EN
  • DE

STA333ML13TR

Part No STA333ML13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC DAS 2CH MICROLESS POWERSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications Direct Digital Amplification
Case / Package PowerSO-36
Win Source Part Number 066257-STA333ML13TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STA333ML13TR CAD Model

Description

Product Overview: STA333ML13TR by STMicroelectronics

The STA333ML13TR is a cutting-edge audio system-on-chip solution from STMicroelectronics, designed to deliver a high-quality audio experience. This integrated circuit is a part of STMicroelectronics' Sound Terminal® family and is engineered to provide a fully digital audio streaming path with advanced processing capabilities.

Key Features

  • Power Output: The STA333ML13TR is capable of driving up to 2 x 20W into a 8 Ohm load, ensuring robust power delivery for a wide range of audio applications.
  • Audio Processing: It includes advanced digital signal processing (DSP) features with fixed-point 24-bit processing, which allows for precise audio signal manipulation and enhancement.
  • Efficiency: With a high level of integration, the device offers a power-efficient solution, reducing the need for external components and simplifying the design process.
  • Input Flexibility: The chip supports a variety of input formats, including I2S and TDM, providing flexibility in audio source selection and system design.
  • Output Configurations: It offers flexible output configurations, such as mono, stereo, and 2.1 channels, catering to different audio system requirements.

Applications

The STA333ML13TR is ideal for a range of audio applications, including:

  • Flat-screen TV sets and monitors
  • Wireless speakers and docking stations
  • Home theater systems and soundbars
  • Multi-media devices and MP3 player docking stations

Package and Quality

The STA333ML13TR comes in a VFQFPN 36 (6x6mm) package, which is not only space-efficient but also conducive to thermal performance. STMicroelectronics ensures that their products meet high-quality standards, and the STA333ML13TR is no exception. It is designed to provide reliable and consistent performance in various audio applications.

Conclusion

In summary, the STA333ML13TR from STMicroelectronics is a sophisticated audio solution that offers powerful digital audio processing, high efficiency, and a flexible input/output configuration. Its compact design and advanced features make it an excellent choice for manufacturers looking to enhance their audio products with high-quality sound and efficient operation.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8041 $63.1435
80+ $1.4796 $118.3680
125+ $1.4334 $179.1750
170+ $1.3872 $235.8240
220+ $1.3410 $295.0200
290+ $1.2024 $348.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess