EN
  • EN
  • DE

STA30813TR

Part No STA30813TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUD DGTL DDX 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TJ)
Specifications Direct Digital Amplification
Case / Package 64-TQFP (10x10)
Win Source Part Number 1102731-STA30813TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STA30813TR CAD Model

Description

The STA30813TR is a state-of-the-art audio processor integrated circuit (IC) developed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is designed to cater to the demanding needs of advanced audio processing applications, making it an ideal choice for manufacturers and designers looking to enhance audio quality in their products.

Key Features

  • Multi-Channel Support: The STA30813TR supports multiple audio channels, providing flexibility for various audio configurations and ensuring surround sound capabilities.
  • Advanced Sound Processing: Equipped with sophisticated sound processing features, this IC can handle complex algorithms for sound enhancement, noise reduction, and echo cancellation.
  • High Audio Resolution: With its capability to support high-resolution audio formats, the STA30813TR ensures that the sound output is of the highest quality, with clear and detailed reproduction.
  • Efficient Power Management: The IC is designed with power efficiency in mind, making it suitable for battery-operated devices where power consumption is a critical factor.
  • Customizable Sound Profiles: Users can customize sound profiles according to their preferences or specific application requirements, thanks to the programmable nature of the STA30813TR.

Applications

The STA30813TR is versatile and can be used in a wide range of audio applications, including:

  • Home theater systems
  • Automotive audio systems
  • Professional audio equipment
  • Portable audio devices
  • Smart speakers and soundbars

Technical Specifications

The STA30813TR boasts technical specifications that ensure top-notch performance:

  • Supply Voltage Range: 4.5V to 18V
  • Output Power Capability: Suitable for driving speakers directly
  • Operating Temperature Range: -40°C to 85°C, accommodating a wide range of environmental conditions
  • Package: TQFP64 package, optimized for PCB space-saving

Overall, the STA30813TR from STMicroelectronics represents a blend of high-quality audio processing capabilities with power efficiency and design flexibility, making it an excellent choice for any audio system designer aiming for the best audio experience.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess