EN
  • EN
  • DE

TDA7346D

Part No TDA7346D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITAL CONTROLLED SURROUND SOUND MATRIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215965-TDA7346D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7346D CAD Model

Description

Overview of TDA7346D Audio Processor

The TDA7346D, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge audio processor that stands out in the world of sound technology. This sophisticated device is tailored specifically for advanced car radio systems, providing a rich and dynamic audio experience for users on the move.

Key Features

  • Sound Quality: The TDA7346D boasts an impressive audio processing capability that ensures high-fidelity sound reproduction. Its integrated circuits are designed to minimize noise and distortion, delivering crystal-clear audio that enhances the listening experience.
  • Flexibility: With a variety of programmable functions, this audio processor can be tailored to meet the specific needs of any car audio system. Users can adjust tone controls, volume, balance, and fader settings to create their ideal sound environment.
  • Compatibility: The TDA7346D is compatible with a range of input sources, including radio, CD, and auxiliary inputs. This versatility makes it a universal solution for diverse audio system configurations.
  • Integrated Functions: The device includes built-in loudness functions, soft mute, and a beep generator for user feedback, enhancing the overall usability and auditory feedback of car radio systems.

Technical Specifications

  • Supply voltage range: 8V - 18V
  • Low external component count
  • I<sup>2C bus control interface
  • Multiple audio source inputs
  • Speaker attenuator and independent mute function

Applications

Primarily designed for automotive audio applications, the TDA7346D is an ideal choice for modern car radios, multimedia systems, and navigation units that require high-quality sound processing. Its robust design and advanced features ensure that it can meet the demands of even the most sophisticated automotive audio systems.

Conclusion

In conclusion, the TDA7346D from STMicroelectronics represents a leap forward in audio processing technology for automotive applications. With its superior sound quality, customizable settings, and versatile compatibility, it sets a new standard for car audio processors, providing an unmatched auditory experience for drivers and passengers alike.

You May Also Be Interested in

Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess