EN
  • EN
  • DE

STA1085EOATR

Part No STA1085EOATR
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description LFBGA16X16X1.7 361 F  /  ARM® Cortex®-R4 Microprocessor IC series 1 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Package Tray
Core Processor ARM® Cortex®-R4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 450MHz
Co-Processors/DSP ARM® Cortex®-M3
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 361-LFBGA
Supplier Device Package 361-LFBGA (16x16)
Additional Interfaces CAN, I²C, SSP/SPI, UART
Base Product Number STA1085
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,300
Win Source Part Number 967688-STA1085EOATR
Ultra Librarian 3D Model Ultra Librarian STA1085EOATR CAD Model

Description

Product Overview: STA1085EOATR from STMicroelectronics

The STA1085EOATR is a cutting-edge integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of the Telemaco3P family, which is specifically engineered to cater to the demanding requirements of automotive telematics and connectivity applications.

Key Features:

  • Advanced Processor: The STA1085EOATR boasts a powerful ARM Cortex-A7 processor, capable of delivering high performance while maintaining energy efficiency. This processor is ideal for handling complex computations and multitasking operations required in modern automotive systems.
  • Enhanced Connectivity: With support for various communication protocols, including Ethernet, USB, and CAN, this component ensures seamless integration with other automotive systems and peripherals. It also features integrated support for GNSS (Global Navigation Satellite System), allowing for precise location tracking and navigation services.
  • Security Features: Security is paramount in automotive applications. The STA1085EOATR includes advanced security features such as a Hardware Security Module (HSM) to protect against unauthorized access and ensure data integrity.
  • Automotive Grade: As an automotive-grade product, it is designed to withstand harsh operating conditions and meets the stringent quality and reliability standards required in the automotive industry. It operates over an extended temperature range and is resistant to vibrations and mechanical shocks.

Applications:

The STA1085EOATR is versatile and can be used in a variety of automotive applications, including:

  • In-vehicle infotainment systems
  • Advanced driver assistance systems (ADAS)
  • Vehicle-to-everything (V2X) communication
  • Telematics control units (TCUs)
  • Connected gateways and modules

Environmental and Quality Certifications:

STMicroelectronics is committed to environmental sustainability and quality. The STA1085EOATR complies with the RoHS directive, ensuring that it is free from hazardous substances. Additionally, it is AEC-Q100 qualified, signifying its suitability for automotive applications.

In conclusion, the STA1085EOATR from STMicroelectronics is an exceptional product for automotive applications that require high performance, connectivity, and security. Its robust design and compliance with industry standards make it an ideal choice for manufacturers looking to innovate and enhance their automotive systems.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess