Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator, Reference
Applications Power Management
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number TSM102
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 382463-TSM102AIDT
Ultra Librarian 3D Model Ultra Librarian TSM102AIDT CAD Model

Description

Introducing the TSM102AIDT from STMicroelectronics

The TSM102AIDT is a versatile and robust integrated circuit designed by STMicroelectronics, a leader in semiconductor solutions. This precision device incorporates multiple functions which include two operational amplifiers (op-amps), a dual comparator, and a voltage reference unit, all in a single package. This integration makes the TSM102AIDT an excellent choice for a variety of applications, particularly those that require multiple analog functions with a small footprint.

Key Features

  • Dual Operational Amplifiers: The TSM102AIDT features two internally compensated op-amps with high gain and low power consumption. These op-amps are suitable for a wide range of applications, including sensor interfacing, filter circuits, and other analog processing tasks.
  • Dual Comparator: The dual comparator module provides precise voltage comparison capabilities, which are essential for control systems, threshold detection, and level shifting operations.
  • Precision Voltage Reference: A stable and precise 2.5V voltage reference is included, which is ideal for analog-to-digital conversions, providing a stable reference voltage for accurate measurements.
  • Low Power Consumption: Designed with power efficiency in mind, the TSM102AIDT operates with low power consumption, making it suitable for battery-powered devices and energy-saving applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 4V to 36V, or ±2V to ±18V in split supply mode, offering flexibility in various power supply scenarios.

Applications

The TSM102AIDT is a highly adaptable component that can be used across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive and industrial systems
  • Control systems and power management
  • Battery chargers and power monitors
  • Signal conditioning circuits
  • Analog interfaces and sensor networks

Package and Quality

STMicroelectronics packages the TSM102AIDT in a compact SO-14 package, which is not only space-efficient but also ensures reliable operation over a wide temperature range. The device meets stringent quality standards, ensuring high reliability and performance for critical applications.

With its multifunctional nature and high integration, the TSM102AIDT from STMicroelectronics stands out as an essential building block for designers looking to optimize their systems with precision, efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.7657
ECAD model for MAX3748AETE+
Maxim Integrated
IC AMP LIMITING 1.25GBPS 10UMAX
Lowest to $7.5301
ECAD model for MAX3269CUB
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $8.3508
ECAD model for LTC6560IUD#TRPBF
Maxim Integrated
IC AMP LIMITING 2.5GBPS 10UMAX
Need more? Email Us
ECAD model for MAX3265CUB+T
Maxim Integrated
Compact 155Mbps to 3.2Gbps Limiting Amplifier
Lowest to $3.7657
ECAD model for MAX3748AETE
Maxim Integrated
IC AMP CURRENT SENSE 8-UMAX / Comparator Single 28V 8-Pin uMAX T/R
Lowest to $10.5095
ECAD model for MAX4373HEUA+T
Maxim Integrated
Lowest to $9.7693
ECAD model for MAX3780CCQ
Maxim Integrated
Need more? Email Us
ECAD model for MAX3510EEP+T
Maxim Integrated
IC AMP CURRENT SENSE 10-UMAX
Lowest to $2.4294
ECAD model for MAX4375TEUB+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0964 $52.6388
40+ $2.5407 $101.6280
61+ $2.4613 $150.1393
84+ $2.3819 $200.0796
109+ $2.3025 $250.9725
146+ $2.0643 $301.3878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 69,510 pieces
MOQ: 17 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention