EN
  • EN
  • DE

ST485ERXDR

Part No ST485ERXDR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description +5KV ESD PROTECTED, LOW POWER RS-485/RS-422 TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1260324-ST485ERXDR
Manufacturer Homepage www.st.com
Family Name ST485E
Introduction Date November 01, 2002
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian ST485ERXDR CAD Model

Description

The ST485ERXDR is a robust and versatile low power transceiver module from STMicroelectronics, designed to provide reliable RS-485 and RS-422 communication. This integrated circuit is tailored to meet the demanding requirements of industrial applications, ensuring both high-speed data transmission and reception while maintaining signal integrity over long cable runs.

Key Features

  • Interface Compliance: Fully compliant with RS-485 and RS-422 standards, the ST485ERXDR ensures interoperability with a wide range of industrial devices.
  • Low Power Consumption: Its low-power design makes it suitable for energy-sensitive applications, allowing for efficient system power management.
  • High Data Rate: Capable of operating at speeds up to 5 Mbps, the transceiver is well-suited for high-speed data communication tasks.
  • Extended Common-Mode Range: The device features an extended common-mode range (-7V to +12V), which enhances its ability to handle the noise-prone environments often found in industrial settings.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature ensures the device remains safe from overheating, thus improving its reliability and longevity.

Applications

The ST485ERXDR transceiver is an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point of sale equipment
  • Data communication systems

Technical Specifications

  • Supply Voltage: 5V ±10%
  • Operating Temperature Range: -40°C to 85°C
  • Package: The ST485ERXDR is available in a 14-pin SOIC package, ensuring easy integration into various circuit designs.

In summary, the ST485ERXDR from STMicroelectronics is a high-performance, low-power transceiver that provides reliable RS-485 and RS-422 communication for industrial applications. Its robust design, coupled with advanced protection features, makes it a go-to solution for engineers looking to implement efficient and secure data transmission in their systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess