Product Overview: STA027 - STMicroelectronics
The STA027 from STMicroelectronics is a cutting-edge audio codec designed to deliver high-quality sound for a wide range of audio applications. This versatile integrated circuit is engineered to meet the demanding needs of modern audio systems, providing both encoding and decoding capabilities for digital audio signals.
Key Features:
- High-Performance Audio Processing: The STA027 boasts superior audio processing capabilities, ensuring crystal-clear sound reproduction and recording quality.
- Multi-Format Support: It supports various audio formats, making it a flexible solution for playback and recording in different scenarios.
- Low Power Consumption: Designed with energy efficiency in mind, the STA027 is ideal for portable and battery-powered devices, where power management is crucial.
- Integration: The compact form factor and integration features of the STA027 allow for a simplified design process, reducing the overall system footprint and bill of materials.
Applications:
The STA027 is suitable for a multitude of applications, including but not limited to:
- Portable Audio Players
- Home Theater Systems
- Car Audio Systems
- Professional Audio Equipment
Technical Specifications:
| Parameter |
Value |
| Audio Data Interface |
I2S, SPI |
| Supply Voltage |
2.7V to 3.6V |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
QFP-44 |
The STA027 is not just a component; it's a solution that elevates the audio experience in consumer and professional audio devices. With its robust design and feature set, the STA027 is poised to be a key player in the future of audio technology.
For more information or to request a sample, please visit the STMicroelectronics website or contact your local sales representative.