EN
  • EN
  • DE

ST95320W6

Part No ST95320W6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344247-ST95320W6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST95320W6 CAD Model

Description

ST95320W6 - EEPROM Memory by STMicroelectronics

The ST95320W6 from STMicroelectronics is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed to provide a flexible and efficient data storage solution for a wide variety of applications. This memory device offers a substantial 32-Kbit capacity, making it suitable for storing user-specific parameters, device configuration data, or small application programs.

Key Features

  • Memory Size: 32 Kbits of EEPROM storage, organized as 4,096 x 8 bits, which allows for ample storage space for calibration data, device configuration, and small application codes.
  • Interface: The device features a fast I2C serial interface with a clock frequency of up to 400 kHz, ensuring quick and efficient communication with microcontrollers and other devices in the system.
  • Write Cycle Time: Offers a byte and page-write cycle time of 5 ms, enabling rapid updates to stored data with minimal delay.
  • Endurance: High reliability with an endurance of 1 million write cycles per byte and a data retention period of 40 years, ensuring the integrity and longevity of the stored information.
  • Operating Voltage Range: The device operates within a voltage range of 2.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: Designed to perform reliably over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Available in a compact SO8N package, it is optimized for space-constrained applications without compromising on performance.

Applications

The ST95320W6 is versatile and can be utilized in a diverse range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Smart cards and identification systems

With its robust design and comprehensive feature set, the ST95320W6 EEPROM from STMicroelectronics is a premier choice for designers looking for a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess