ST93CS66ML6013TR - EEPROM Memory by STMicroelectronics
The ST93CS66ML6013TR is a robust and reliable serial EEPROM memory chip designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the ST93C series, offering a 4K (4,096 bits) storage capacity, which is organized as 256 x 16-bit or 512 x 8-bit, depending on the user's preference for data organization.
Key Features
- Memory Size: 4 Kbit
- Interface Type: Serial Microwire
- Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications and power requirements.
- Operating Temperature Range: -40°C to +85°C, ensuring reliable performance across various environmental conditions.
- Package: The device comes in an 8-pin SOIC package, denoted by the 'M' in its part number, making it suitable for surface-mount technology (SMT).
- Self-Timed Write Cycle: Includes an automatic erase-before-write capability.
- Write Protect: Features a hardware protection mechanism to prevent inadvertent writes, enhancing the security and integrity of the data.
Applications
The ST93CS66ML6013TR is versatile and can be used in a wide array of applications. It is particularly suited for use in:
- Consumer electronics
- Automotive systems
- Industrial controls
- Medical devices
- Telecommunication systems
Reliability and Support
STMicroelectronics ensures that the ST93CS66ML6013TR meets high-quality standards, providing customers with a reliable solution for their data storage needs. Moreover, STMicroelectronics offers comprehensive technical support and documentation, making the integration of the ST93CS66ML6013TR into various projects straightforward for engineers and designers.
With its combination of features, the ST93CS66ML6013TR stands out as a high-performance EEPROM chip that offers durability, data security, and easy integration, making it a smart choice for designers looking to incorporate non-volatile memory into their systems.