EN
  • EN
  • DE

ST93CS46M1013TR

Part No ST93CS46M1013TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 1K 64 x 16 SERIAL MICROWIRE EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260493-ST93CS46M1013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST93CS46M1013TR CAD Model

Description

ST93CS46M1013TR EEPROM by STMicroelectronics

The ST93CS46M1013TR is a robust and efficient serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This memory chip is designed for a wide variety of applications that require data storage that can be electrically erased and reprogrammed. It is particularly suitable for applications that need low-power and high-performance non-volatile memory storage.

With a storage capacity of 1 Kbit, the ST93CS46M1013TR provides ample space for configuration parameters, calibration data, and small application logs. It utilizes the Microwire serial interface, which is known for its simplicity and ease of integration into various microcontroller-based systems. The device operates over a voltage range of 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems.

One of the key features of the ST93CS46M1013TR is its fast write cycle times, which can be as quick as 5ms, ensuring efficient data handling and minimal delay in write operations. The EEPROM also incorporates a write protect function, which prevents accidental data alteration and enhances the reliability of the stored information.

The ST93CS46M1013TR comes in a compact 8-pin TSSOP package, which is ideal for space-constrained applications. It also features a wide operating temperature range from -40°C to +85°C, allowing it to perform reliably in various environmental conditions.

STMicroelectronics has equipped this EEPROM with a 1 million write/erase cycle endurance and a data retention period of 40 years, ensuring the longevity and durability of the data stored within. This makes the ST93CS46M1013TR an excellent choice for industrial, automotive, consumer electronics, and many other applications that require a dependable and long-lasting non-volatile memory solution.

Overall, the ST93CS46M1013TR is a testament to STMicroelectronics' commitment to providing high-quality, reliable memory products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess