ST93C46TM1013TR EEPROM by STMicroelectronics
The ST93C46TM1013TR is a 1 Kbit Electrically Erasable Programmable Memory (EEPROM) component manufactured by STMicroelectronics, crafted for high-performance data storage and retrieval. This EEPROM device offers a robust and reliable solution for applications requiring non-volatile memory storage.
Key Features
- Memory Size: 1 Kbit organized as 64 x 16 or 128 x 8 bits selectable by the user, providing flexibility for various data storage requirements.
- Interface: The serial interface ensures a simple and efficient connection to microcontrollers with minimal pin count, enhancing system design and saving PCB space.
- Write Cycle Time: Fast write cycle time of 5 ms max, allowing for quick data updates and minimal system downtime.
- Operating Voltage Range: Wide range of 4.5V to 5.5V, making it suitable for a variety of industrial and consumer applications.
- Temperature Range: With an operating temperature range from -40°C to +85°C, this EEPROM can perform reliably in extreme conditions.
- Endurance: High reliability with 1 million write cycles and a data retention period of 40 years, ensuring data integrity over a long period of time.
- Packaging: Available in an 8-pin Thin Mini-MAP (TSSOP) package, the ST93C46TM1013TR is designed for space-constrained applications.
Applications
The ST93C46TM1013TR is ideal for a wide array of applications that require reliable and durable non-volatile memory storage. These applications include, but are not limited to:
- Automotive systems
- Portable devices
- Medical devices
- Industrial control systems
- Smart cards
Ordering Information
The product is available in tape and reel packaging, ensuring it is ready for automated assembly processes. The full part number ST93C46TM1013TR designates the TSSOP package and the tape and reel delivery mode, facilitating the ordering process for mass production requirements.