EN
  • EN
  • DE

ST93C46-6

Part No ST93C46-6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096646-ST93C46-6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST93C46-6 CAD Model

Description

The ST93C46-6 is a robust, high-performance microchip designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the ST93Cxx series, which are 1Kbit Electrically Erasable Programmable Memory (EEPROM) devices, organized as 64 x 16 bits, optimized for use in a wide range of industrial, automotive, and consumer applications where reliable and durable non-volatile memory storage is essential.

Key Features

  • User-selectable Internal Organization: The ST93C46-6 offers a user-selectable memory organization of either 64 words of 16 bits each (64x16-bit) or 128 words of 8 bits each (128x8-bit), providing flexibility for various application requirements.
  • Single Supply Voltage: It operates on a single supply voltage, ranging from 4.5V to 5.5V, making it compatible with most microcontroller logic levels and ensuring ease of integration into system designs.
  • Write Protect: A hardware write protect option is available to prevent accidental data alteration, ensuring the integrity of the stored information.
  • Low Power Consumption: The device features low power consumption with a typical standby current of only 10µA, which is ideal for battery-powered applications.
  • High Reliability: With an endurance of 1 million write cycles and a data retention period of 40 years, the ST93C46-6 ensures high reliability and longevity for stored data.
  • Serial Interface: The EEPROM utilizes a serial input/output communication protocol, which minimizes the number of pins required for interfacing and simplifies PCB layout.
  • Self-timed Write Cycle: The self-timed write cycle includes an automatic erase-before-write capability, which simplifies software design and write operations.

Applications

The ST93C46-6 EEPROM is versatile and can be used in various applications such as:

  • Automotive systems
  • Personal computers and peripherals
  • Consumer electronics
  • Mobile devices
  • Industrial control systems

With its combination of reliability, flexibility, and ease of use, the ST93C46-6 from STMicroelectronics represents a practical solution for designers who require non-volatile memory storage in their electronic projects.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess