The ST93C06MN6 is a 16 x 16 or 32 x 8 serial Electrically Erasable Programmable Memory (EEPROM) fabricated by STMicroelectronics. This memory device is designed for a wide range of applications where reliable and efficient non-volatile memory storage is crucial. It is particularly suitable for low-power and compact designs, making it a versatile choice for various electronic products.
Key Features
- Memory Organization: The EEPROM comes with a flexible memory organization, allowing users to choose between a 16-word of 16 bits or 32-word of 8 bits structure, providing adaptability for different data storage needs.
- Communication Protocol: It utilizes the MICROWIRE™ serial interface for communication, ensuring compatibility with a wide range of microcontrollers and easy integration into existing designs.
- Low Power Consumption: Designed with power efficiency in mind, the ST93C06MN6 is ideal for battery-operated and power-sensitive applications.
- Write Cycle Endurance: The device offers a high endurance level of 1 million write cycles, ensuring long-term reliability and stability of the stored data.
- Data Retention: It boasts a data retention period of 40 years, providing peace of mind that data will remain intact over a significant period.
- Operating Voltage Range: The EEPROM operates within a voltage range of 4.5V to 5.5V, accommodating standard power supplies and making it easy to incorporate into various circuits.
- Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, suitable for harsh environments and industrial applications.
- Package: The ST93C06MN6 comes in a compact 8-pin PDIP package, which is easy to handle and solder, even for hobbyists or in prototyping environments.
Applications
The ST93C06MN6 EEPROM is widely used in applications such as:
- Automotive control systems
- Portable devices
- Medical devices
- Industrial control systems
- Consumer electronics
With its robust design and reliable performance, the ST93C06MN6 from STMicroelectronics is an excellent choice for designers looking for a non-volatile memory solution that combines flexibility, efficiency, and durability.