EN
  • EN
  • DE

AM29F040B-70EE

Part No AM29F040B-70EE
Manufacturer Amd
Catalog HOT - SALES and EOL Components (0 - A)
Description 4 Megabit (512 K x 8-Bit) CMOS 5. Volt-only, Uniform Sector Flash Memory / NOR Flash Parallel 5V 4M-bit 512K x 8 70ns 32-Pin TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Density 419434(Bit)
Package Type TSOP
Supply Current 3(mA)
Operating Temperature Classification Military
Address Bus 19(b)
Interface Type Parallel
Operating Temp Range -55C to 125C
Programmable Yes
Mounting Surface Mount
Operating Temperature (Max) 125C
Access Time (Max) 7(ns)
Program/Erase Volt (Typ) 4.5 to 5.5(V)
Rad Hardened No
Word Size 8(b)
Operating Supply Voltage (Typ) 5(V)
Operating Supply Voltage (Min) 4.5(V)
Operating Supply Voltage (Max) 5.5(V)
Sync/Async Asynchronous
Pin Count 32
Boot Type Not Required
Cell Type NOR
Number of Words 512K
Operating Temperature (Min) -55C
Win Source Part Number 089090-AM29F040B-70EE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AM29F040B
Introduction Date June 21, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM29F040B-70EE CAD Model

Description

Product Overview

The AM29F040B-70EE model is built to offer superior performance with user-friendly programming interfaces, providing optimal solutions for storage requirements in advanced electronics.

Features and Benefits

  • 70 ns Rapid Access: Guarantees efficient data handling, critical for high-speed applications.
  • Low Power Design: Reduces operational costs and extends power resource efficiency.
  • Wide Programming Voltage Range: Enhances flexibility across different power configurations and system environments.
  • Sector-Wise Architecture: Provides structured data management and improved memory allocation efficiency.
  • Advanced Reliability: Ensures data integrity throughout the product's lifecycle.

Applications

  • Digital Instrumentation
  • Embedded Communication Systems
  • Environmental Monitoring Equipment
  • Industrial Automation

Additional Information

This flash memory stands out for sectors demanding superior data handling speeds and resource-efficient energy consumption. The component's construction supports robust functionality and excellent performance for versatile technological deployments.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Toko America Inc.
Need more? Email Us
AMIS
Need more? Email Us
Bosch Sensortec
Need more? Email Us
AMIS
Lowest to $39.1695
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $4.2781
Vishay
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess