EN
  • EN
  • DE

ST92F250CV2QBTR

Part No ST92F250CV2QBTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 086082-ST92F250CV2QBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92F250CV2QBTR CAD Model

Description

The ST92F250CV2QBTR is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, renowned for its robust design and versatile features. This MCU is part of the ST9 family of microcontrollers, which are designed to cater to a broad range of automotive and industrial applications.

Key Features

  • CPU: The ST92F250CV2QBTR is equipped with a 16-bit CPU core, offering a balanced performance between computational power and power consumption, making it suitable for applications that require efficient processing capabilities.
  • Memory: It comes with an integrated 256 KB of Flash memory for program storage, ensuring ample space for complex software routines and algorithms. Additionally, it includes 12 KB of RAM for temporary data storage and efficient operation.
  • Communication Interfaces: This MCU provides multiple communication interfaces, including CAN, UART, SPI, and I²C, facilitating easy integration with other components and peripherals within a system.
  • Input/Output Ports: The device features a variety of I/O ports, providing flexibility in connecting a wide array of sensors, actuators, and other electronic components.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating different power supply specifications for diverse application requirements.
  • Temperature Range: The MCU is designed to operate over an extended temperature range, making it suitable for harsh environmental conditions often found in automotive and industrial settings.
  • Package: The ST92F250CV2QBTR comes in a QFP80 package, which is a surface-mount technology that provides a compact footprint and reliable connection to printed circuit boards.

Applications

The versatility of the ST92F250CV2QBTR makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control circuits
  • Embedded systems
  • Consumer electronics

With its robust set of features and capabilities, the ST92F250CV2QBTR from STMicroelectronics stands as a reliable and efficient solution for designers looking to develop advanced and resilient electronic systems.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3181 $61.5905
12+ $10.1074 $121.2888
18+ $9.7909 $176.2362
25+ $9.4756 $236.8900
32+ $9.1603 $293.1296
43+ $8.2121 $353.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess